Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:565mA; Capacitor Case / Package:Axial Leaded; Product Diameter:5.56mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 61AC0865 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |