Vishay Precision Group Tantalum Capacitors M39006/22-0180

Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0180-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0180-ND
Tantalum Capacitors 1129-M39006/22-0180-ND
110µF Hermetically Sealed Tantalum Capacitors 75V Axial

110µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay - 90C0409 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay
90C0409
Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay 90C0409
TANTALUM CAPACITOR, 110UF, 75V, AXIAL 10%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 110UF, 75V, AXIAL 10%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1129-M39006/22-0180-ND 90C0409
Product Name Tantalum Capacitors Tantalum Capacitor, 110Uf, 75V, Axial 10%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 110 microF 110 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details