Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0160

Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 60V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0160-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0160-ND
Tantalum Capacitors M39006/22-0160-ND
140µF Hermetically Sealed Tantalum Capacitors 60V Axial

140µF Hermetically Sealed Tantalum Capacitors 60V Axial

Buy Now Datasheet
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay - 08C0951 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay
08C0951
Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay 08C0951
TANTALUM CAPACITOR, 140UF, 60V, AXIAL 10%; Capacitance:140µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 140UF, 60V, AXIAL 10%; Capacitance:140µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0160 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0160
Capacitors - Tantalum Capacitors M39006/22-0160
CAP TANT 140UF 10% 60V AXIAL

CAP TANT 140UF 10% 60V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0160 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0160
Tantalum Capacitors M39006/22-0160
CAP TANT 140UF 10% 60V AXIAL

CAP TANT 140UF 10% 60V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/22-0160-ND 08C0951 M39006/22-0160 M39006/22-0160
Product Name Tantalum Capacitors Tantalum Capacitor, 140Uf, 60V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 140 microF 140 microF 140 microF 140 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC156K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details