Vishay Precision Group Tantalum Capacitors M39006/22-0130

Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/22-0130-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/22-0130-ND
Tantalum Capacitors M39006/22-0130-ND
47µF Hermetically Sealed Tantalum Capacitors 50V Axial

47µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 50V, Axial 20%; Capacitance Vishay - 08C0933 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 50V, Axial 20%; Capacitance Vishay
08C0933
Tantalum Capacitor, 47Uf, 50V, Axial 20%; Capacitance Vishay 08C0933
TANTALUM CAPACITOR, 47UF, 50V, AXIAL 20%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 50V, AXIAL 20%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number M39006/22-0130-ND 08C0933
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 50V, Axial 20%; Capacitance Vishay
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers