Vishay Precision Group Tantalum Capacitors M39006/22-0125

Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-M39006/22-0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-M39006/22-0125-ND
Tantalum Capacitors 1129-M39006/22-0125-ND
10µF Hermetically Sealed Tantalum Capacitors 50V Axial

10µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay - 83H5352 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay
83H5352
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay 83H5352
TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:715mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:715mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0125
Capacitors - Tantalum Capacitors M39006/22-0125
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-M39006/22-0125-ND 83H5352 M39006/22-0125
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details