CAP TANT 22UF 5% 25V AXIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39006/22-0086 | 49M0665 |
| Product Name | Capacitors - Tantalum Capacitors | 135D226X5025T12M Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 22 microF |