Vishay Precision Group Through-Hole 10V 47uF Capacitor M39006/22-0044

Description
Tantalum Capacitor, Polarized, Tantalum (wet), 10V, 20% +Tol, 20% -Tol, 47uF, Through Hole Mount, AXIAL LEADED Product overview: M39006/22-0044 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/22-0044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (wet), 10V, 20% +Tol, 20% -Tol, 47uF, Through Hole Mount, AXIAL LEADED Product overview: M39006/22-0044 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/22-0044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10V 47uF Capacitor
59-M39006/22-0044
Through-Hole 10V 47uF Capacitor 59-M39006/22-0044
Tantalum Capacitor, Polarized, Tantalum (wet), 10V, 20% +Tol, 20% -Tol, 47uF, Through Hole Mount, AXIAL LEADED Product overview: M39006/22-0044 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/22-0044 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (wet), 10V, 20% +Tol, 20% -Tol, 47uF, Through Hole Mount, AXIAL LEADED Product overview: M39006/22-0044 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39006/22-0044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39006/22-0044 - 924855-M39006/22-0044 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39006/22-0044
924855-M39006/22-0044
Tantalum Capacitors - M39006/22-0044 924855-M39006/22-0044
Manufacturer: Vishay Win Source Part Number: 924855-M39006/22-004 4 Series: Military, MIL-PRF-39006/22, CLR79 Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Hermetically Sealed Tantalum Capacitors 10 V Axial Package: Axial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 924855-M39006/22-0044
Series: Military, MIL-PRF-39006/22, CLR79
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Hermetically Sealed Tantalum Capacitors 10 V Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0044 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
M39006/22-0044
Capacitors - Tantalum Capacitors M39006/22-0044
CAP TANT 47UF 20% 10V AXIAL

CAP TANT 47UF 20% 10V AXIAL

Supplier's Site
Cap,47Uf,10Vdc,20-% Tol,20+% Tol,clr79-Milstyle Vishay - 08C0877 - Newark, An Avnet Company
Chicago, IL, United States
Cap,47Uf,10Vdc,20-% Tol,20+% Tol,clr79-Milstyle Vishay
08C0877
Cap,47Uf,10Vdc,20-% Tol,20+% Tol,clr79-Milstyle Vishay 08C0877
CAP,47uF,10VDC,20-% Tol,20+% Tol,CLR79-MilStyle

CAP,47uF,10VDC,20-% Tol,20+% Tol,CLR79-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39006/22-0044 924855-M39006/22-0044 M39006/22-0044 08C0877
Product Name Through-Hole 10V 47uF Capacitor Tantalum Capacitors - M39006/22-0044 Capacitors - Tantalum Capacitors Cap,47Uf,10Vdc,20-% Tol,20+% Tol,clr79-Milstyle Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.70E7 microF 47 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - T491D226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers