CAP,20uF,10VDC,10-% Tol,10+% Tol,CLR79-MilStyle
CAP TANT 20UF 10% 10V AXIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08C0876 | M39006/22-0042 |
| Product Name | Cap,20Uf,10Vdc,10-% Tol,10+% Tol,clr79-Milstyle Vishay | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 20 microF |