Vishay Intertechnology, Inc. Tantalum Capacitors M39006/21-0138

Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/21-0138-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/21-0138-ND
Tantalum Capacitors M39006/21-0138-ND
33µF Hermetically Sealed Tantalum Capacitors 50V Axial

33µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/21-0138 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/21-0138
Capacitors - Tantalum Capacitors M39006/21-0138
CAP TANT 33UF 10% 50V AXIAL

CAP TANT 33UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/21-0138-ND M39006/21-0138
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details