2.5µF Hermetically Sealed Tantalum Capacitors 100V Axial
CAP TANT 2.5UF 10% 100V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39006/09-8375-ND | M39006/09-8375 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 2.5 microF | 2.5 microF |
| Capacitance Tolerance | 10 (+/- %) |