Vishay Intertechnology, Inc. Tantalum Capacitors M39006/09-8287

Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/09-8287-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/09-8287-ND
Tantalum Capacitors M39006/09-8287-ND
100µF Hermetically Sealed Tantalum Capacitors 25V Axial

100µF Hermetically Sealed Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/09-8287 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/09-8287
Capacitors - Tantalum Capacitors M39006/09-8287
CAP TANT 100UF 10% 25V AXIAL

CAP TANT 100UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39006/09-8287-ND M39006/09-8287
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details