Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4083/TR

Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4083/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4083/TR-ND
Tantalum Capacitors M39003/09-4083/TR-ND
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm

22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-4083/TR
576D226X5050S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D226X5050S2TDA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4083/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4083/TR
Capacitors - Tantalum Capacitors M39003/09-4083/TR
CAP TANT 22UF 5% 50V AXIAL

CAP TANT 22UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-4083/TR-ND 3144-M39003/09-4083/TR M39003/09-4083/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details