Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4006H

Description
270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4006H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4006H-ND
Tantalum Capacitors M39003/09-4006H-ND
270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm

270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4006H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4006H
Capacitors - Tantalum Capacitors M39003/09-4006H
CAP TANT 270UF 5% 6V AXIAL

CAP TANT 270UF 5% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-4006H-ND M39003/09-4006H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details