Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-3048H

Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-3048H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-3048H-ND
Tantalum Capacitors M39003/09-3048H-ND
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-3048H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-3048H
Capacitors - Tantalum Capacitors M39003/09-3048H
CAP TANT 82UF 5% 20V AXIAL

CAP TANT 82UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-3048H-ND M39003/09-3048H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details