330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
Win Source Part Number: 1020130-M39003/09-30
Category: Capacitors>Tantalum Capacitors
Series: Military, MIL-PRF-39003/9, CSR21
Type: Hermetically Sealed
Features: High Reliability
Package: Bulk
Standard Package: 1
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 6 V
Failure Rate: C (0.01%)
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: D
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.351" Dia x 0.786" L (8.92mm x 19.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: M39003/09-3009-MIL
Base Product Number: M39003/09
RoHS Status: RoHS non-compliant
576D337X9006S2BCA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
CAP TANT 330UF 10% 6V AXIAL
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/09-3009-ND | 1020130-M39003/09-3009 | 3144-M39003/09-3009 | M39003/09-3009 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |