Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-3004H

Description
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm
Request a Quote Datasheet
Description
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-3004H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-3004H-ND
Tantalum Capacitors M39003/09-3004H-ND
180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm

180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-3004H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-3004H
Capacitors - Tantalum Capacitors M39003/09-3004H
CAP TANT 180UF 5% 6V AXIAL

CAP TANT 180UF 5% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-3004H-ND M39003/09-3004H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers