Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-2071H

Description
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm
Request a Quote Datasheet
Description
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-2071H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2071H-ND
Tantalum Capacitors M39003/09-2071H-ND
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm

8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2071H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2071H
Capacitors - Tantalum Capacitors M39003/09-2071H
CAP TANT 8.2UF 5% 50V AXIAL

CAP TANT 8.2UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-2071H-ND M39003/09-2071H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 8.2 microF 8.2 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details