Vishay Intertechnology, Inc. Tantulum Capacitors M39003/09-2071/TR

Description
576D825X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet
Description
576D825X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/09-2071/TR
576D825X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D825X5050R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Tantalum Capacitors - M39003/09-2071/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2071/TR-ND
Tantalum Capacitors M39003/09-2071/TR-ND
8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm

8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2071/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2071/TR
Capacitors - Tantalum Capacitors M39003/09-2071/TR
CAP TANT 8.2UF 5% 50V AXIAL

CAP TANT 8.2UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/09-2071/TR M39003/09-2071/TR-ND M39003/09-2071/TR
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 50 volts 50 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details