Vishay Precision Group Capacitance Vishay M39003/09-2054.

Description
Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.16ohm; Failure Rate:B; Ripple Current:2.1A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.34mm RoHS Compliant: No
Datasheet
Description
Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.16ohm; Failure Rate:B; Ripple Current:2.1A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.34mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 23AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
23AC7392
Capacitance Vishay 23AC7392
Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.16ohm; Failure Rate:B; Ripple Current:2.1A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.34mm RoHS Compliant: No

Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.16ohm; Failure Rate:B; Ripple Current:2.1A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.34mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7392
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details