Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-2040/TR

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-2040/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2040/TR-ND
Tantalum Capacitors M39003/09-2040/TR-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm

47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm

Buy Now Datasheet
Tantulum Capacitors 3144-M39003/09-2040/TR
576D476X5020R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D476X5020R2TBA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2040/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2040/TR
Capacitors - Tantalum Capacitors M39003/09-2040/TR
CAP TANT 47UF 5% 20V AXIAL

CAP TANT 47UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39003/09-2040/TR-ND 3144-M39003/09-2040/TR M39003/09-2040/TR
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details