Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-2034H

Description
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm
Request a Quote Datasheet
Description
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-2034H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2034H-ND
Tantalum Capacitors M39003/09-2034H-ND
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm

27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2034H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2034H
Capacitors - Tantalum Capacitors M39003/09-2034H
CAP TANT 27UF 10% 20V AXIAL

CAP TANT 27UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-2034H-ND M39003/09-2034H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 27 microF 27 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details