Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0341H

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0341H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0341H-ND
Tantalum Capacitors M39003/09-0341H-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm

47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0341H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0341H
Capacitors - Tantalum Capacitors M39003/09-0341H
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0341H-ND M39003/09-0341H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details