Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0336H

Description
33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0336H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0336H-ND
Tantalum Capacitors M39003/09-0336H-ND
33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm

33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0336H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0336H
Capacitors - Tantalum Capacitors M39003/09-0336H
CAP TANT 33UF 10% 20V AXIAL

CAP TANT 33UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0336H-ND M39003/09-0336H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details