Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0313H

Description
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0313H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0313H-ND
Tantalum Capacitors M39003/09-0313H-ND
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm

100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0313H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0313H
Capacitors - Tantalum Capacitors M39003/09-0313H
CAP TANT 100UF 5% 10V AXIAL

CAP TANT 100UF 5% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0313H-ND M39003/09-0313H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details