Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0276H

Description
12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm
Request a Quote Datasheet
Description
12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0276H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0276H-ND
Tantalum Capacitors M39003/09-0276H-ND
12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm

12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0276H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0276H
Capacitors - Tantalum Capacitors M39003/09-0276H
CAP TANT 12UF 5% 50V AXIAL

CAP TANT 12UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0276H-ND M39003/09-0276H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 12 microF 12 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details