Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0262H

Description
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0262H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0262H-ND
Tantalum Capacitors M39003/09-0262H-ND
39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm

39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0262H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0262H
Capacitors - Tantalum Capacitors M39003/09-0262H
CAP TANT 39UF 10% 35V AXIAL

CAP TANT 39UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0262H-ND M39003/09-0262H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 39 microF 39 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details