Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0215H

Description
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0215H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0215H-ND
Tantalum Capacitors M39003/09-0215H-ND
100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm

100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0215H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0215H
Capacitors - Tantalum Capacitors M39003/09-0215H
CAP TANT 100UF 20% 10V AXIAL

CAP TANT 100UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0215H-ND M39003/09-0215H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details