330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
576D337X9006S2TRA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
CAP TANT 330UF 10% 6V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/09-0209/TR-ND | 3144-M39003/09-0209/TR | M39003/09-0209/TR |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | |
| Capacitance Tolerance | 10 (+/- %) |