150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
CAP TANT 150UF 10% 6V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/09-0202H-ND | M39003/09-0202H |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) |