Vishay Intertechnology, Inc. Tantulum Capacitors M39003/09-0157/HSD

Description
576D276X9035S2BPAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet
Description
576D276X9035S2BPAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/09-0157/HSD
576D276X9035S2BPAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

576D276X9035S2BPAX1: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21

Supplier's Site Datasheet
Tantalum Capacitors - M39003/09-0157/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0157/HSD-ND
Tantalum Capacitors M39003/09-0157/HSD-ND
27µF Hermetically Sealed Tantalum Capacitors 35V Axial 145mOhm

27µF Hermetically Sealed Tantalum Capacitors 35V Axial 145mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0157/HSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0157/HSD
Capacitors - Tantalum Capacitors M39003/09-0157/HSD
CAP TANT 27UF 10% 35V AXIAL

CAP TANT 27UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/09-0157/HSD M39003/09-0157/HSD-ND M39003/09-0157/HSD
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 35 volts 35 volts
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details