378D107X9020R2TDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
CAP TANT 100UF 10% 20V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-4058/TR | M39003/03-4058/TR |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 20 volts | 20 volts |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |