Vishay Intertechnology, Inc. Tantulum Capacitors M39003/03-4039

Description
378D157X0015R2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet
Description
378D157X0015R2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-M39003/03-4039 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/03-4039
Tantulum Capacitors 3144-M39003/03-4039
378D157X0015R2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D157X0015R2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1038348-M39003/03-4039 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1038348-M39003/03-4039
Capacitors - Tantalum Capacitors 1038348-M39003/03-4039
Win Source Part Number: 1038348-M39003/03-40 39 Category: Capacitors>Tantalum Capacitors Series: Military, MIL-PRF-39003/3, CSR23 Type: Hermetically Sealed Features: High Reliability Package: Bulk Standard Package: 1 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 15 V Failure Rate: D (0.001%) Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm) Alternative Parts (Cross-Reference): T110D157M015AS; 150D157X0015S2B; 109D157X0030F2; 109D157X0030T2; 150D157X0006R2B; M39003/01-2518M39003 /03-4039.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.21.0020 Mfr: Vishay Sprague Other Names: M39003/03-4039-MIL,2 266-M39003/03-4039 Base Product Number: M39003/03 RoHS Status: RoHS non-compliant

Win Source Part Number: 1038348-M39003/03-4039
Category: Capacitors>Tantalum Capacitors
Series: Military, MIL-PRF-39003/3, CSR23
Type: Hermetically Sealed
Features: High Reliability
Package: Bulk
Standard Package: 1
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 15 V
Failure Rate: D (0.001%)
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.289" Dia x 0.686" L (7.34mm x 17.42mm)
Alternative Parts (Cross-Reference): T110D157M015AS; 150D157X0015S2B; 109D157X0030F2; 109D157X0030T2; 150D157X0006R2B; M39003/01-2518M39003/03-4039.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: M39003/03-4039-MIL,2266-M39003/03-4039
Base Product Number: M39003/03
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
150uF 15V Capacitor
59-M39003/03-4039
150uF 15V Capacitor 59-M39003/03-4039
Cap Tant Solid 150uF 15V 20% (7.34 X 17.42mm) Axial (0.001%FR) 125°C Bulk Product overview: M39003/03-4039 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-4039 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 15V 20% (7.34 X 17.42mm) Axial (0.001%FR) 125°C Bulk Product overview: M39003/03-4039 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-4039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/03-4039 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/03-4039
Capacitors - Tantalum Capacitors M39003/03-4039
CAP TANT 150UF 20% 15V AXIAL

CAP TANT 150UF 20% 15V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-M39003/03-4039 1038348-M39003/03-4039 59-M39003/03-4039 M39003/03-4039
Product Name Tantulum Capacitors Capacitors - Tantalum Capacitors 150uF 15V Capacitor Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 15 volts 15 volts 15 volts 15 volts
Packing Method Bulk; Bulk Bulk; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details