378D477X0010S2TCZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
CAP TANT 470UF 20% 10V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-3030/TR | M39003/03-3030/TR |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 10 volts | 10 volts |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |