378D125X9050A2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
CAP TANT 1.2UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/03-2076 | M39003/03-2076 |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 50 volts | 50 volts |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |