ERROR: no product mention
Cap Tant Solid 47uF 10V 10% (4.7 X 12.04mm) Axial (0.1%FR) 125°C Product overview: M39003/03-0219 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/03-0219 can be used for catalog matching and distributor lookup.
178D476X9010B2BPZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
47µF Hermetically Sealed Tantalum Capacitors 10V Axial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Type: Header, Male Pins, Shrouded (4 Side)
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-M39003/03-0219 | 3144-M39003/03-0219 | M39003/03-0219-ND | |
| Product Name | 47uF 10V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Connectors,Interconnects |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 47 microF | 47 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 15000 volts |