5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial
178D565X9050B2BMZX1:
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/03-0179/HSD-ND | 3144-M39003/03-0179/HSD |
| Product Name | Tantalum Capacitors | Tantulum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 5.6 microF | |
| Capacitance Tolerance | 10 (+/- %) |