Vishay Intertechnology, Inc. Tantulum Capacitors M39003/03-0107/TR

Description
178D337X0006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet
Description
178D337X0006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/03-0107/TR
178D337X0006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

178D337X0006R2TMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Tantalum Capacitors - M39003/03-0107/TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-0107/TR-ND
Tantalum Capacitors M39003/03-0107/TR-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial

330µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/03-0107/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/03-0107/TR
Capacitors - Tantalum Capacitors M39003/03-0107/TR
CAP TANT 330UF 20% 6V AXIAL

CAP TANT 330UF 20% 6V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3144-M39003/03-0107/TR M39003/03-0107/TR-ND M39003/03-0107/TR
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Features Military Standards
WVDC 6 volts 6 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details