Manufacturer: Vishay Sprague
Win Source Part Number: 812850-M39003/01-810
Packaging: Bulk
Type: Hermetically Sealed
Mounting Style: Through Hole
Features: High Reliability
Capacitance: 5.6μF
Tolerance: ±10%
Voltage - Rated: 35V
Failure Rate: D (0.001%)
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial
376D565X9035B2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 812850-M39003/01-8106 | M39003/01-8106-ND | 3144-M39003/01-8106 |
| Product Name | Tantalum Capacitors - M39003/01-8106 | Tantalum Capacitors | Tantulum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 5.6 microF | 5.6 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 35 volts | 35 volts |