376D225X9020A2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Manufacturer: Vishay Sprague
Win Source Part Number: 811927-M39003/01-807
Packaging: Bulk
Type: Hermetically Sealed
Mounting Style: Through Hole
Features: High Reliability
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 20V
Failure Rate: D (0.001%)
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm)
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 2.2UF 10% 20V AXIAL
CAP,2.2uF,20VDC,10-%
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-8073 | 811927-M39003/01-8073 | M39003/01-8073-ND | M39003/01-8073 | 46C1223 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors - M39003/01-8073 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,2.2Uf,20Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | ||||
| WVDC | 20 volts | 20 volts | 20 volts | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |