376D566X5006B2BDH: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 56UF 5% 6V AXIAL Product overview: M39003/01-8009H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56UF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-8009H can be used for catalog matching and distributor lookup.
56µF Hermetically Sealed Tantalum Capacitors 6V Axial
Manufacturer: Vishay Sprague
Win Source Part Number: 766247-M39003/01-800
Series: Military, MIL-PRF-39003/1, CSR13
Packaging: Bulk
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Military
Package: Axial
Capacitance: 56μF
Tolerance: ±5%
Failure Rate: D (0.001%)
Manufacturer Size Code: B
Family Name: M39003/01
Categories: Capacitors
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Voltage Rating DC: 6V
Alternative Parts (Cross-Reference): T110B566J006AS; T110B566J006AT; M39003/01-8009TR;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-8009H | 59-M39003/01-8009H | M39003/01-8009H-ND | 766247-M39003/01-8009H |
| Product Name | Tantulum Capacitors | 56UF 6V Capacitor | Tantalum Capacitors | Tantalum Capacitors - M39003/01-8009H |
| Features | Military Standards | |||
| WVDC | 6 volts | 6 volts | 6 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |