Manufacturer: Vishay
Win Source Part Number: 1010224-M39003/01-80
Packaging: Bulk
Type: Hermetically Sealed
Features: Military
Voltage Rating: 6V
Mounting: Through Hole
Capacitance: 6.8μF
Tolerance: ±20%
Failure Rate: D (0.001%)
Manufacturer Size Code: A
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CAP TANT 6.8UF 20% 6V AXIAL Product overview: M39003/01-8005H from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-8005H can be used for catalog matching and distributor lookup.
6.8µF Hermetically Sealed Tantalum Capacitors 6V Axial
376D685X0006A2BDH: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1010224-M39003/01-8005H | 59-M39003/01-8005H | M39003/01-8005H-ND | 3144-M39003/01-8005H |
| Product Name | Tantalum Capacitors - M39003/01-8005H | 6.8UF 6V Capacitor | Tantalum Capacitors | Tantulum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6 volts | 6 volts | 6 volts |