22µF Hermetically Sealed Tantalum Capacitors 50V Axial
376D226X9050S2BCZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 22UF 10% 50V AXIAL
CAP,22uF,50VDC,10-% Tol,10+% Tol
CAP TANT 22UF 10% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-7234-ND | 3144-M39003/01-7234 | M39003/01-7234 | 46C1147 | M39003/01-7234 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Cap,22Uf,50Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 10 (+/- %) |