Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:C; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:3.43mm; Product Length:10.72mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 31AC3670 |
| Product Name | Capacitance Vishay |
| Configuration / Form Factor | PC Pin |