Solid-electrolyte tantalum capacitors, military MIL-PRF-39003/01 qualified, style CSR13, hermetically sealed in a metal case with axial leads, operating from -55 °C to +125 °C, with capacitance ratings from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V DC, in case codes A through D with physical dimensions specified for each code and supplied with a shrink-fitted insulation sleeve extending 0.38 mm beyond each end.
376D685X5035B2BCZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-7107/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |