Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-7100C

Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-7100C-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-7100C-ND
Tantalum Capacitors M39003/01-7100C-ND
82µF Hermetically Sealed Tantalum Capacitors 20V Axial

82µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/01-7100C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-7100C
Capacitors - Tantalum Capacitors M39003/01-7100C
CAP TANT 82UF 5% 20V AXIAL

CAP TANT 82UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/01-7100C-ND M39003/01-7100C
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details