22µF Hermetically Sealed Tantalum Capacitors 15V Axial
376D226X9015B2BCZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Manufacturer: Vishay Sprague
Win Source Part Number: 813243-M39003/01-705
Packaging: Bulk
Type: Hermetically Sealed
Mounting Style: Through Hole
Features: High Reliability
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 15V
Failure Rate: C (0.01%)
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
CAP,22uF,15VDC,10-% Tol,10+% Tol
CAP TANT 22UF 10% 15V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-7053SP-ND | 3144-M39003/01-7053 | 813243-M39003/01-7053 | 46C1071 | M39003/01-7053 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors - M39003/01-7053 | Cap,22Uf,15Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |