376D107X9010R2BCZX1:
CAP TANT 100UF 10% 10V AXIAL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-7036/HSD | M39003/01-7036/HSD |
| Product Name | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 10 volts | 10 volts |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |