Solid-electrolyte tantalum capacitors conforming to MIL-PRF-39003/01, style CSR13, are hermetically sealed, metal-cased, axial-leaded components rated for operation from -55 °C to +125 °C with capacitance values from 0.033 μF to 330 μF and voltage ratings from 6 V to 100 V DC. Capacitance tolerances are ±5 %, ±10 %, or ±20 %. The devices are available in case codes A through D, with physical dimensions specified in inches and millimeters. Failure rates are defined by exponential and Weibull distributions, and standard ratings include maximum DC leakage current and dissipation factor values at +25 °C, +85 °C, and +125 °C. Tape and reel packaging per EIA-296 is available.
376D275X9075B2BBZX1:
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3144-M39003/01-6280/HSD |
| Product Name | Tantulum Capacitors |
| Features | Military Standards |