Vishay Precision Group Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay M39003\01-6108

Description
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
Datasheet
Description
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay - 06H2425 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
06H2425
Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay 06H2425
TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:B; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06H2425
Product Name Tantalum Capacitor, 6.8Uf, 35V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers