Cap Tant Solid 15uF 20V 5% (4.7 X 12.04mm) Axial (0.1%FR) 125°C T/R Product overview: M39003/01-6082/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-6082/TR
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
Win Source Part Number: 1172260-M39003/01-60
Category: Capacitors>Tantalum Capacitors
Series: Military, MIL-PRF-39003/1, CSR13
Type: Hermetically Sealed
Features: High Reliability
Package: Tape & Reel (TR)
Standard Package: 1,000
Capacitance: 15 µF
Tolerance: ±5%
Voltage - Rated: 20 V
Failure Rate: B (0.1%)
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Alternative Parts (Cross-Reference): M39003/01-6082T/R; M39003/01-6082TR; M39003\01-6082\TR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: M39003/01-6082/TR-MI
Base Product Number: M39003/01
RoHS Status: RoHS non-compliant
376D156X5020B2TBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-M39003/01-6082/TR | M39003/01-6082/TR-ND | 1172260-M39003/01-6082/TR | 3144-M39003/01-6082/TR |
| Product Name | 15uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantulum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 20 volts | 20 volts | 20 volts | |
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel | |
| Applications | Military |